The Brennenstuhl Premium-Alu-Line extension socket is extra robust, with a housing made of aluminium. It has an illuminated 2-pole ON/OFF safety switch. The Premium-Line extension has the option to wind the cable around the housing for easy storage, it has 2 holes on either side, making it suitable for wall mounting.
Quality extension sockets with housing made of aluminium. Wall mountable. Illuminated 2-pole switch with protection cover
Number of Sockets = 6
Socket Type = Type E - French
Mains Plug Type = CEE 7/7 German Schuko / French
Cord Length = 3m
Mounting Type = Floor Mount, Wall Mount
Switchable = Yes
Voltage Rating = 230 V
Current Rating = 16A
Corded = Yes
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Power Strips |
Product Number | 7685456 |
Voltage | 230V |