Current Rating: 15A
Voltage Rating: 125VAC
Socket Type: NEMA 5-15R
Number of Sockets: 6
Length: 311mm
Mounting Style: Panel or Wall
Cable Plug Type: NEMA 5-15P
Plug Color: Black
Cable Length: 1.83m
Cable Size: 3x14 AWG
Cable Type: SJT
Cable Color: Black
Cable Material: PVC
Socket Material: Thermoplastic
Socket Color: Black
Case Material: Aluminum/plastic
Case Color: Silver
CE Marking: no
Includes circuit breaker and rocker switch.
REMARKS: Mounting clips, hardware, and instructions included with each strip.
Interpower | |
---|---|
Product Category | Power Strips |
Product Number | 85010200 |
Product Name | North American 6-Position Socket Strip |
Voltage | 125VAC |
Number of Outlets | 6 |
Current | 15.0 amps |
Outlets | NEMA |