This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. This Module is designed for portable DVD, GPS car TV & PMP(portable multimedia player)application which require high quality flat panel displays. It is also a good substitute for many outmoded CSTN module in the industrial application.
Shenzhen Topway Technology Co., Ltd. | |
---|---|
Product Category | Liquid Crystal Display (LCD) Modules |
Product Number | LMT101ENMFWD-NND |
Product Name | Capacitive Touch TFT LCD Display Module RGB Screen 10.1" |
Display Type | Graphic Display |
Technology | TFT |
Backlight | Light Emitting Diode |
Viewing Area Width | 223 mm (8.77 inch) |
Viewing Area Height | 125 mm (4.93 inch) |