All Shore Industries TFT 2.4" IPS ASI-T-240DA2AN/AY

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFT 2.4
Staten Island, NY, USA
TFT 2.4" IPS
ASI-T-240DA2AN/AY
TFT 2.4" IPS ASI-T-240DA2AN/AY
ASI-T-240DA2AN/AY is a 2.4 inch TFT with a resolution of 240 x 320, MCU and RGB interface, IPS-all view, and with a brightness of 220 Nits

ASI-T-240DA2AN/AY is a 2.4 inch TFT with a resolution of 240 x 320, MCU and RGB interface, IPS-all view, and with a brightness of 220 Nits

Supplier's Site Datasheet

Technical Specifications

  All Shore Industries
Product Category Liquid Crystal Display (LCD) Modules
Product Number ASI-T-240DA2AN/AY
Product Name TFT 2.4" IPS
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 36.72 mm (1.45 inch)
Viewing Area Height 48.96 mm (1.93 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TFT 4.3
All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 95.04 mm (3.74 inch)
View Details
Liquid Crystal Display 4.5 digit LCD glass - ASI-007 - All Shore Industries
Specs
Technology TFT
Character Width 8.89 mm (0.3500 inch)
Character Height 8.89 mm (0.3500 inch)
View Details
TFT 8
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 162 mm (6.38 inch)
View Details
TFT 7
All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 154 mm (6.07 inch)
View Details