Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID CRYSTAL DISPLAY (LCD) MODULES
AMP DISPLAY INC.
DMG10768S150_01W -- FLAT PANEL LCD DISPLAYS
AMP Display Inc.
Flat Panel LCD Displays
DMG10768S150_01W
Description
15.0 Inches, 1024xRGBx768, 16.7M Colors, UART LCM
AMP Display Inc.
Done
Datasheet
Description
15.0 Inches, 1024xRGBx768, 16.7M Colors, UART LCM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMG10768S150_01W
Flat Panel LCD Displays
DMG10768S150_01W
15.0 Inches, 1024xRGBx768, 16.7M Colors, UART LCM
15.0 Inches, 1024xRGBx768, 16.7M Colors, UART LCM
Datasheet
Technical Specifications
AMP Display Inc.
Product Category
Liquid Crystal Display (LCD) Modules
Product Number
DMG10768S150_01W
Product Name
Flat Panel LCD Displays
Display Type
Graphic Display
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LCD Monochrome Displays
1631918
Specs
Number of Lines
1
Characters per Line
16
Character Width
3.1 mm (0.1220 inch)
View Details
ifm efector inc.
LCD/LED Display
LC-DISPLAY-E89150
Specs
Display Type
Character Display
View Details
Crystal Clear Technology USA
Standard Graphic Module
Model G64128 X 05
Specs
Display Type
Graphic Display
Technology
Twisted Nematic
Backlight
Light Emitting Diode
View Details
ITW Electronic Component Solutions - Lumex
Display Modules - LCD, OLED, Graphic
LCT-H480272M43W1
Specs
Display Type
Graphic Display
Technology
TFT
Backlight
Light Emitting Diode
View Details
2
suppliers