AMP Display Inc. Flat Panel LCD Displays DMG10600S102_01W

Description
10.2 Inches, 1024x600, 16.7M Colors UART LCM
Datasheet
Description
10.2 Inches, 1024x600, 16.7M Colors UART LCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Panel LCD Displays - DMG10600S102_01W - AMP Display Inc.
Rancho Cucamonga, CA, USA
Flat Panel LCD Displays
DMG10600S102_01W
Flat Panel LCD Displays DMG10600S102_01W
10.2 Inches, 1024x600, 16.7M Colors UART LCM

10.2 Inches, 1024x600, 16.7M Colors UART LCM

Datasheet

Technical Specifications

  AMP Display Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number DMG10600S102_01W
Product Name Flat Panel LCD Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492691 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight None
View Details
Display, Lcd Alphanumeric, 64; Character Count X Line Lumex - 19J7581 - Newark, An Avnet Company
Specs
Display Type Character Display
Technology Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays
View Details