This family of dot matrix displays, from Kingbright, are available in a variety of single colour options. These 35.2mm displays have a 5x8 dot matrix. Each 3mm dot provides high contrast and light output. .
5x8 dot matrix. 1.38 inch matrix height. Dot size: 3mm. Colours: red, green and yellow. Low current operation. Mechanically rugged. Grey face with white dots
Display Type = Dot Matrix
Number of Characters = 1
LED Colours = Green
Character Width = 22mm
Character Height = 35.2mm
Common Connection = Anode
Mounting Type = Through Hole
External Width = 23.9mm
External Depth = 37.9mm
External Height = 8.1mm
This family of dot matrix displays, from Kingbright, are available in a variety of single colour options. These 35.2mm displays have a 5x8 dot matrix. Each 3mm dot provides high contrast and light output. .
5x8 dot matrix. 1.38 inch matrix height. Dot size: 3mm. Colours: red, green and yellow. Low current operation. Mechanically rugged. Grey face with white dots
Display Type = Dot Matrix
Number of Characters = 1
LED Colours = Green
Character Width = 22mm
Character Height = 35.2mm
Common Connection = Anode
Mounting Type = Through Hole
External Width = 23.9mm
External Depth = 37.9mm
External Height = 8.1mm
Delivery on production packaging - Tube. This product is non-returnable.
Dot Matrix Display 5x8 35.2mm Green - Displays & Industrial Monitors - LED Displays
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Digital LED Displays | Digital LED Displays |
Product Number | 8714707 | 1451407 |
Display Type | Dot Matrix | Dot Matrix |
Common | Common Anode | Common Anode |
LED Color | Green; Green | Green; Green |
Character Height | 35.2 mm (1.39 inch) | 35.2 mm (1.39 inch) |