A range of TAB (Taped Automated Bonding) monochrome OLED displays from Midas. These TAB displays allow for very compact, low-profile modules and require significantly less space than traditional LCD graphics modules. The Passive Matrix OLED technology provides high-visibility displays with outstanding visual characteristics, including high contrast and wide viewing angles. The modules are available in a wide range of display colours and resolutions, and have a typical operating life of 60,000 hours.
Viewing angle: > 160° horizontal and vertical. Contrast ratio: > 2000:1. Operating temperature range: -30 to 70°C. Operating life: 60,000 hours at 25°C. Interface type: Parallel/Serial (823-5948 has I2C only)
Diagonal Display Size = 2.42in
Viewing Area Dimensions = 57.01 x 29.49mm
Matrix Type = Passive
Display Colours = Yellow
Resolution = 128 x 64
Contrast Ratio = >10000:1
Driver Mounting = TAB
Interface Ports = I2C, Parallel, SPI
Dimensions = 60.5 x 37 x 2.0mm
Depth = 2.0mm
RS Components, Ltd. | |
---|---|
Product Category | Digital LED Displays |
Product Number | 8235914 |