The 14.2 mm (0.56 inch) LED seven segment display is designed for viewing distances up to 7 metres (23 feet). This device use an industry standard size package and pinout. The numeric device feature a right hand decimal point. This is a common anode device. This display is ideal for most applications.
Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
LED Displays & Accessories Green 571nm 0.56in 7 Segment
LED DISPLAY, 0.56", GREEN; LED Colour:Green; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:3.1mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
Product Number | HDSP-5601 | 516-1214-5-ND | HDSP-5601 | 97K1139 |
Product Name | 14.2 mm (0.56 inch) Seven Segment Displays | LED Character and Numeric | LED Displays & Accessories | Led Display, 0.56, Green; Led Colour Broadcom |
Display Type | Segmented | Segmented | Segmented | |
Character Type | Numeric | |||
Common | Common Anode | Common Anode | ||
LED Color | Green | Green | ||
Face & Segment Colors | Gray |