Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment.
Features:
Photodiodes Quadrant 4 X 12mm 42um element gap
First Sensor AG | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Photodiodes | Photodiodes |
Product Number | 3004334 | 3004334 |
Product Name | Quadrant PIN Photodiodes (QP), Series 6 | Photodiodes |
Photodiode Type | PIN Photodiode | |
Photodiode Spectral Response | IR | |
Spectral Response Range | 1064 nm (10640 Å) | |
Photodiode Material | Silicon | |
Photodiode Package | THT; TO8S |