Photodiode 940nm 10ns 4-SMD, No Lead
Photodiode 940nm 10ns 4-SMD, No Lead
Photodiode 940nm 10ns 4-SMD, No Lead
DigiKey | |
---|---|
Product Category | Photodiodes |
Product Number | 1080-1366-6-ND |
Product Name | Photodiodes |
Photodiode Type | PIN Photodiode |
Photodiode Spectral Response | IR |
Spectral Response Range | 730 to 1100 nm (7300 to 11000 Å) |
Peak Sensitivity Wavelength | 940 nm (9400 Å) |