Lumileds LED Color Lighting L1C1-AMB1000000000

Description
LED Lighting Color LUXEON C Amber 593nm (585nm ~ 600nm) 0707 (1919 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
LED Color Lighting
1416-1910-6-ND
LED Color Lighting 1416-1910-6-ND
LED Lighting Color LUXEON C Amber 593nm (585nm ~ 600nm) 0707 (1919 Metric)

LED Lighting Color LUXEON C Amber 593nm (585nm ~ 600nm) 0707 (1919 Metric)

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED Color Lighting
1416-1910-2-ND
LED Color Lighting 1416-1910-2-ND
LED Lighting Color LUXEON C Amber 593nm (585nm ~ 600nm) 0707 (1919 Metric)

LED Lighting Color LUXEON C Amber 593nm (585nm ~ 600nm) 0707 (1919 Metric)

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED Color Lighting
1416-1910-1-ND
LED Color Lighting 1416-1910-1-ND
LED Lighting Color LUXEON C Amber 593nm (585nm ~ 600nm) 0707 (1919 Metric)

LED Lighting Color LUXEON C Amber 593nm (585nm ~ 600nm) 0707 (1919 Metric)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
L1C1-AMB1000000000
High Power LEDs - Single Color L1C1-AMB1000000000
High Power LEDs - Single Color Amber

High Power LEDs - Single Color Amber

Supplier's Site Datasheet
 - 1113601 - RS Components, Ltd.
Corby, Northants, United Kingdom
The LUXEON C Colour Line series from Lumileds, is a family of single colour and white LEDs. They are designed to offer exceptional colour mixing with one focal length for all colours. This enables consistent radiation from secondary lenses. Its compact package and low profile make it ideal for use in applications where space is limited. Available in a range of different colours, suitable applications for the LUXEON C include, architecture, emergency vehicle lighting, tuneable lamps and horticulture lighting. . Features of the LUXEON C Colour Line LEDs:. One focal length. Consistent radiation patterns. 2 x 2 x 1.35 mm compact package. High output from a small package. Low profile dome lens. LED Colours = Amber Mounting Type = Surface Mount Number of LEDs = 1 Forward Voltage = 2.5 V Number of Pins = 3 Viewing Angle = 162 ° Luminous Flux = 30 lm Lens Shape = Dome Dominant Wavelength = 585 - 600 nm Dimensions = 2 x 2 x 1.35mm

The LUXEON C Colour Line series from Lumileds, is a family of single colour and white LEDs. They are designed to offer exceptional colour mixing with one focal length for all colours. This enables consistent radiation from secondary lenses. Its compact package and low profile make it ideal for use in applications where space is limited. Available in a range of different colours, suitable applications for the LUXEON C include, architecture, emergency vehicle lighting, tuneable lamps and horticulture lighting. .
Features of the LUXEON C Colour Line LEDs:. One focal length. Consistent radiation patterns. 2 x 2 x 1.35 mm compact package. High output from a small package. Low profile dome lens.
LED Colours = Amber
Mounting Type = Surface Mount
Number of LEDs = 1
Forward Voltage = 2.5 V
Number of Pins = 3
Viewing Angle = 162 °
Luminous Flux = 30 lm
Lens Shape = Dome
Dominant Wavelength = 585 - 600 nm
Dimensions = 2 x 2 x 1.35mm

Supplier's Site
 - 1113601P - RS Components, Ltd.
Corby, Northants, United Kingdom
The LUXEON C Colour Line series from Lumileds, is a family of single colour and white LEDs. They are designed to offer exceptional colour mixing with one focal length for all colours. This enables consistent radiation from secondary lenses. Its compact package and low profile make it ideal for use in applications where space is limited. Available in a range of different colours, suitable applications for the LUXEON C include, architecture, emergency vehicle lighting, tuneable lamps and horticulture lighting. . Features of the LUXEON C Colour Line LEDs:. One focal length. Consistent radiation patterns. 2 x 2 x 1.35 mm compact package. High output from a small package. Low profile dome lens. LED Colours = Amber Mounting Type = Surface Mount Number of LEDs = 1 Forward Voltage = 2.5 V Number of Pins = 3 Viewing Angle = 162 ° Luminous Flux = 30 lm Lens Shape = Dome Dominant Wavelength = 585 - 600 nm Dimensions = 2 x 2 x 1.35mm Delivery on production packaging - Reel. This product is non-returnable.

The LUXEON C Colour Line series from Lumileds, is a family of single colour and white LEDs. They are designed to offer exceptional colour mixing with one focal length for all colours. This enables consistent radiation from secondary lenses. Its compact package and low profile make it ideal for use in applications where space is limited. Available in a range of different colours, suitable applications for the LUXEON C include, architecture, emergency vehicle lighting, tuneable lamps and horticulture lighting. .
Features of the LUXEON C Colour Line LEDs:. One focal length. Consistent radiation patterns. 2 x 2 x 1.35 mm compact package. High output from a small package. Low profile dome lens.
LED Colours = Amber
Mounting Type = Surface Mount
Number of LEDs = 1
Forward Voltage = 2.5 V
Number of Pins = 3
Viewing Angle = 162 °
Luminous Flux = 30 lm
Lens Shape = Dome
Dominant Wavelength = 585 - 600 nm
Dimensions = 2 x 2 x 1.35mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-1910-6-ND L1C1-AMB1000000000 1113601
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 0707 (1919 Metric) 2 x 2 x 1.35mm
LED Type Amber Amber
Peak Wavelength 593 nm (5930 Å) 585 to 600 nm (5850 to 6000 Å)
Viewing Angle 162 degrees 162 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Circular LED lamp - SLR-325YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
 - 7733524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 180 x 180 x 7mm
LED Type White; White
Color Temperature 6500 K
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Mini-mold Chip LED - SMLE12EC6T - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Optical Power Output 68 milliwatts
View Details