Lumileds L2M0-5070003MC3300

Description
The LUXEON XR-M series from Lumileds are a family of high power white LED modules. They offer a bright light output with a uniform beam pattern. They feature the LUXEON M LEDs which provide a high quality light output and a high flux density. These easy-to-use LED arrays utilise a rigid and thermally conductive MCPCB. They house 3, 4 or 5 LEDs and are available with either a strip or a square board. Suitable applications for the LUXEON XR-M modules include, high bay, low bay, street lighting and stadium lighting. Features of the LUXEON XR-M LED arrays:. Strip or square MCPCB. 3, 4 or 5 LED options. 70 CRI. 4000, 5000 or 5700 K. 1050 mA DC drive capability (LEDs in series). Secondary optics available. LED Colours = White Number of LEDs = 3 Colour Temperature = 5000K Length = 132mm Width = 33mm Height = 6.21mm Dimensions = 132 x 33 x 6.21mm Typical Luminous Flux = 3272 lm Voltage Rating = 32.85V Current Rating = 1.05A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9033006 - RS Components, Ltd.
Corby, Northants, United Kingdom
The LUXEON XR-M series from Lumileds are a family of high power white LED modules. They offer a bright light output with a uniform beam pattern. They feature the LUXEON M LEDs which provide a high quality light output and a high flux density. These easy-to-use LED arrays utilise a rigid and thermally conductive MCPCB. They house 3, 4 or 5 LEDs and are available with either a strip or a square board. Suitable applications for the LUXEON XR-M modules include, high bay, low bay, street lighting and stadium lighting. Features of the LUXEON XR-M LED arrays:. Strip or square MCPCB. 3, 4 or 5 LED options. 70 CRI. 4000, 5000 or 5700 K. 1050 mA DC drive capability (LEDs in series). Secondary optics available. LED Colours = White Number of LEDs = 3 Colour Temperature = 5000K Length = 132mm Width = 33mm Height = 6.21mm Dimensions = 132 x 33 x 6.21mm Typical Luminous Flux = 3272 lm Voltage Rating = 32.85V Current Rating = 1.05A

The LUXEON XR-M series from Lumileds are a family of high power white LED modules. They offer a bright light output with a uniform beam pattern. They feature the LUXEON M LEDs which provide a high quality light output and a high flux density. These easy-to-use LED arrays utilise a rigid and thermally conductive MCPCB. They house 3, 4 or 5 LEDs and are available with either a strip or a square board. Suitable applications for the LUXEON XR-M modules include, high bay, low bay, street lighting and stadium lighting.
Features of the LUXEON XR-M LED arrays:. Strip or square MCPCB. 3, 4 or 5 LED options. 70 CRI. 4000, 5000 or 5700 K. 1050 mA DC drive capability (LEDs in series). Secondary optics available.
LED Colours = White
Number of LEDs = 3
Colour Temperature = 5000K
Length = 132mm
Width = 33mm
Height = 6.21mm
Dimensions = 132 x 33 x 6.21mm
Typical Luminous Flux = 3272 lm
Voltage Rating = 32.85V
Current Rating = 1.05A

Supplier's Site
 - 1461827 - RS Components, Ltd.
Corby, Northants, United Kingdom
White 3 LED Array LUXEON XR-M 5000K - LED Lighting System Components - LED Linear Arrays

White 3 LED Array LUXEON XR-M 5000K - LED Lighting System Components - LED Linear Arrays

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 9033006
LED Package: 132 x 33 x 6.21mm
Unlock Full Specs
to access all available technical data

Similar Products

 - 7735015 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.95mm
LED Type Blue; Blue
Array Array
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLR-325MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details