ROHM Semiconductor USA, LLC Standard LEDs - SMD SML-Z14YTT86C

Description
Standard LEDs - SMD Yel 589nm 280mcd 2V; 20mA; PLCC-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-Z14YTT86C
Standard LEDs - SMD SML-Z14YTT86C
Standard LEDs - SMD Yel 589nm 280mcd 2V; 20mA; PLCC-2

Standard LEDs - SMD Yel 589nm 280mcd 2V; 20mA; PLCC-2

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED Indication - Discrete
SML-Z14YTT86CDKR-ND
LED Indication - Discrete SML-Z14YTT86CDKR-ND
Yellow 589nm LED Indication - Discrete 2V 1411 (3528 Metric)

Yellow 589nm LED Indication - Discrete 2V 1411 (3528 Metric)

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED Indication - Discrete
SML-Z14YTT86CCT-ND
LED Indication - Discrete SML-Z14YTT86CCT-ND
Yellow 589nm LED Indication - Discrete 2V 1411 (3528 Metric)

Yellow 589nm LED Indication - Discrete 2V 1411 (3528 Metric)

Supplier's Site Datasheet
Thief River Falls, MN, United States
LED Indication - Discrete
SML-Z14YTT86CTR-ND
LED Indication - Discrete SML-Z14YTT86CTR-ND
Yellow 589nm LED Indication - Discrete 2V 1411 (3528 Metric)

Yellow 589nm LED Indication - Discrete 2V 1411 (3528 Metric)

Supplier's Site Datasheet
Chip Led, Aec-Q101, Yellow, 280Mcd, Plcc; Led Colour Rohm - 47AC1629 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Yellow, 280Mcd, Plcc; Led Colour Rohm
47AC1629
Chip Led, Aec-Q101, Yellow, 280Mcd, Plcc; Led Colour Rohm 47AC1629
CHIP LED, AEC-Q101, YELLOW, 280MCD, PLCC; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:3.2mm x 2.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:280mcd; Viewing Angle:-; Lens RoHS Compliant: Yes

CHIP LED, AEC-Q101, YELLOW, 280MCD, PLCC; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:3.2mm x 2.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:280mcd; Viewing Angle:-; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-Z14YTT86C SML-Z14YTT86CDKR-ND 47AC1629
Product Name Standard LEDs - SMD LED Indication - Discrete Chip Led, Aec-Q101, Yellow, 280Mcd, Plcc; Led Colour Rohm
LED Package: 1411 (3528 Metric)
LED Type Yellow Yellow
Peak Wavelength 589 nm (5890 Å) 589 nm (5890 Å)
Luminous Intensity 280 milliCandela 280 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

 - 7733479 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 180 x 180 x 7mm
LED Type White; White
Color Temperature 2700 K
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLI-325URC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
1W High Power LED - ASMT-MW06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details