Marktech Optoelectronics LED Chips OPC7000-21

Description
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Chips OPC7000-21
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.

Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number OPC7000-21
Product Name LED Chips
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Dual color mini-mold Chip LED - SML-522MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
3 suppliers
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
 - 7733479 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 180 x 180 x 7mm
LED Type White; White
Color Temperature 2700 K
View Details
Subminiature LED Lamps - HLMP-7019-D0021 - Broadcom Inc.
Specs
LED Package: 2.08mm x 2.21mm x 2.92mm
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
View Details
2 suppliers