ELC11D choke coils from Panasonic are high performance pin terminal inductors.
Compact size. High Bm and high -µ ferrite core. Wide inductor range
Inductance = 680 μH
Maximum DC Current = 640mA
Mounting Type = Radial
Maximum DC Resistance = 780mOhms
Tolerance = ±10%
Diameter = 11.5mm
Height = 13.9mm
Dimensions = 11.5 (Dia.) x 13.9mm
Core Material = Ferrite
Lead Pitch = 5mm
ELC11D choke coils from Panasonic are high performance pin terminal inductors.
Compact size. High Bm and high -µ ferrite core. Wide inductor range
Inductance = 680 μH
Maximum DC Current = 640mA
Mounting Type = Radial
Maximum DC Resistance = 780mOhms
Tolerance = ±10%
Diameter = 11.5mm
Height = 13.9mm
Dimensions = 11.5 (Dia.) x 13.9mm
Core Material = Ferrite
Lead Pitch = 5mm
Delivery on production packaging - Bag. This product is non-returnable.
ELC11D choke coils from Panasonic are high performance pin terminal inductors.
Compact size. High Bm and high -µ ferrite core. Wide inductor range
Inductance = 680 μH
Maximum DC Current = 640mA
Mounting Type = Radial
Maximum DC Resistance = 780mOhms
Tolerance = ±10%
Diameter = 11.5mm
Height = 13.9mm
Dimensions = 11.5 (Dia.) x 13.9mm
Core Material = Ferrite
Lead Pitch = 5mm
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 6755438 |
Core Material | Ferrite |
Inductance Range | 680 microH |
Inductance Tolerance | -10 to 10 (+/- %) |