TE Connectivity Molded SMD Inductors 1-1624097-4

Description
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1700 DC Resistance (OHM) : .08 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 300 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1700 DC Resistance (OHM) : .08 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 300 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 1-1624097-4 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
1-1624097-4
Molded SMD Inductors 1-1624097-4
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1700 DC Resistance (OHM) : .08 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 300 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Dimensions


  • Product Height : 5.3 MM  [.208 INCH ]
  • Product Length : 13 MM  [.511 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1700
  • DC Resistance (OHM) : .08
  • Inductance (MICHEN) : .47
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (MHZ) : 300

Other


  • Inductor Quality Factor : 50

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 1-1624097-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1624097-4
Inductors, Chokes & Coils 1-1624097-4
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-1624097-4 1-1624097-4
Product Name Molded SMD Inductors Inductors, Chokes & Coils
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Power Inductors - 2176781-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details