18mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.2Ohm (Typ)
Closed rectangular ferrite core . 2-section winding for excellent high frequency performance . 1% stray inductance for symmetrical interference suppression . Recyclable due to no encapsulation . 2kV AC Isolation Voltage
Inductance = 18 mH
Maximum DC Current = 500mA
Mounting Type = Radial
Maximum DC Resistance = 1.2Ohms
Length = 21.2mm
Depth = 16.6mm
Height = 22.5mm
Dimensions = 21.2 x 16.6 x 22.5mm
Core Material = Manganese Zinc Ferrite
Lead Pitch = 13mm
Closed rectangular ferrite core . 2-section winding for excellent high frequency performance . 1% stray inductance for symmetrical interference suppression . Recyclable due to no encapsulation . 2kV AC Isolation Voltage
Inductance = 18 mH
Maximum DC Current = 500mA
Mounting Type = Radial
Maximum DC Resistance = 1.2Ohms
Length = 21.2mm
Depth = 16.6mm
Height = 22.5mm
Dimensions = 21.2 x 16.6 x 22.5mm
Core Material = Manganese Zinc Ferrite
Lead Pitch = 13mm
Delivery on production packaging - Tube. This product is non-returnable.
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 732-1678-5-ND | 6694276 |
Product Name | Common Mode Chokes | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | |
Mounting Option | Through Hole | |
Application | Common Mode Choke | |
DCR | 1.2 ohms | 1.2 ohms |
Rated DC Current | 600 milliamps | 500 milliamps |