The IHV series of Vishay inductors. All inductors will provide excellent reliability and are made of the highest quality. TD style combines low cost with excellent performance in commercial applications
Tinned Copper terminal. Radial type
Inductance = 50 mH
Mounting Type = Radial
Tolerance = ±2%
Diameter = 33.53mm
Height = 17.48mm
Dimensions = 33.53 (Dia.) x 17.48mm
Core Material = Tinned Copper
Series = TD
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +125°C
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 8523902 |
Operating Temperature | -55 to 125 C (-67 to 257 F) |