Inductor SMD 4.5x3.2mm 120uH - Inductors - Wire-Wound Surface Mount Inductors
Delivery on production packaging - Reel. This product is non-returnable.
120µH Unshielded Wirewound Inductor 160mA 4.5Ohm Max 1812 (4532 Metric)
120µH Unshielded Wirewound Inductor 160mA 4.5Ohm Max 1812 (4532 Metric)
120µH Unshielded Wirewound Inductor 160mA 4.5Ohm Max 1812 (4532 Metric)
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | 6444513P | 445-1969-2-ND |
Product Name | Fixed Inductors | |
Technology | Wirewound | |
Inductance Range | 120 microH | |
Inductance Tolerance | -10 to 10 (+/- %) | 10 (+/- %) |
DCR | 4.5 ohms | 4.5 ohms |
Rated DC Current | 160 milliamps |