22µH Unshielded Wirewound Inductor 160mA 3.64Ohm Max 1008 (2520 Metric)
22µH Unshielded Wirewound Inductor 160mA 3.64Ohm Max 1008 (2520 Metric)
22µH Unshielded Wirewound Inductor 160mA 3.64Ohm Max 1008 (2520 Metric)
SMT inductors for use on power lines. Heat resistant thermoplastic resin exterior package. Applications include Audio-visual equipment, digital cameras, onboard automobile equipment, etc
Inductance = 22 μH
Maximum DC Current = 160mA
Tolerance = ±10%
Maximum DC Resistance = 2.8Ohms
Series = NLCV25
Maximum Self Resonant Frequency = 18MHz
Maximum Operating Temperature = +105°C
Minimum Operating Temperature = -40°C
Inductor Construction = Wire-Wound
Minimum Quality Factor = 30
SMT inductors for use on power lines. Heat resistant thermoplastic resin exterior package. Applications include Audio-visual equipment, digital cameras, onboard automobile equipment, etc
Inductance = 22 μH
Maximum DC Current = 160mA
Tolerance = ±10%
Maximum DC Resistance = 2.8Ohms
Series = NLCV25
Maximum Self Resonant Frequency = 18MHz
Maximum Operating Temperature = +105°C
Minimum Operating Temperature = -40°C
Inductor Construction = Wire-Wound
Minimum Quality Factor = 30
Delivery on production packaging - Reel. This product is non-returnable.
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 445-1758-6-ND | 7413208 |
Product Name | Fixed Inductors | |
Core Material | Ferrite; Drum Core, Wirewound | |
Inductance Tolerance | 10 (+/- %) | -10 to 10 (+/- %) |
DCR | 3.64 ohms | 2.8 ohms |
Q Factor | 30 | 30 |
SRF | 18 MHz | 18 MHz |