Size standardized for use by automatic assembly equipment there is no preferred orientation. Electroplated terminal electrodes accommodate reflow soldering. High reliability due to an entirely monolithic structure. Closed magnetic circuit structure allows high-density installation while preventing crosstalk between circuits. Low DC resistance structure of electrode prevents wasteful electric power consumption. Applications include removal of signal line noises of cellular phones, PCs, note PCs, TVs, TV tuners, STBs, audio players, DVDs, DSCs, DVCs, game machines, digital photo frames, car navigation system, PNDs, etc.
Package Type = 0805 (2012M)
Type = Chip Bead
Dimensions = 2 x 1.25 x 0.85mm
Length = 2mm
Depth = 1.25mm
Height = 0.85mm
Material = R
Application = Signal Line
Delivery on production packaging - Reel. This product is non-returnable.
Size standardized for use by automatic assembly equipment there is no preferred orientation. Electroplated terminal electrodes accommodate reflow soldering. High reliability due to an entirely monolithic structure. Closed magnetic circuit structure allows high-density installation while preventing crosstalk between circuits. Low DC resistance structure of electrode prevents wasteful electric power consumption. Applications include removal of signal line noises of cellular phones, PCs, note PCs, TVs, TV tuners, STBs, audio players, DVDs, DSCs, DVCs, game machines, digital photo frames, car navigation system, PNDs, etc.
Package Type = 0805 (2012M)
Type = Chip Bead
Dimensions = 2 x 1.25 x 0.85mm
Length = 2mm
Depth = 1.25mm
Height = 0.85mm
Material = R
Application = Signal Line
Size standardized for use by automatic assembly equipment there is no preferred orientation. Electroplated terminal electrodes accommodate reflow soldering. High reliability due to an entirely monolithic structure. Closed magnetic circuit structure allows high-density installation while preventing crosstalk between circuits. Low DC resistance structure of electrode prevents wasteful electric power consumption. Applications include removal of signal line noises of cellular phones, PCs, note PCs, TVs, TV tuners, STBs, audio players, DVDs, DSCs, DVCs, game machines, digital photo frames, car navigation system, PNDs, etc.
Package Type = 0805 (2012M)
Type = Chip Bead
Dimensions = 2 x 1.25 x 0.85mm
Length = 2mm
Depth = 1.25mm
Height = 0.85mm
Material = R
Application = Signal Line
FERRITE BEAD, 600R, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:500mA; Product Range:MMZ Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
Product Number | 7865056P | 03AJ2284 |
Product Name | Ferrite Bead, 600R, 0.5A, 0805; Ferrite Case Style Tdk | |
Application | Signal Line | |
EIA Case Size | 0805 (2012M) | |
Impedance Tolerance | 25 (+/- %) |