Manufacturer: TDK Corporation
Win Source Part Number: 1329784-CLF5030NIT-4
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 78mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174697-6,445-174
Current - Saturation (Isat): 2.43A
RoHS Status: ROHS3 Compliant
4.7µH Shielded Wirewound Inductor 2.1A 78mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 2.1A 78mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 2.1A 78mOhm Max Nonstandard
The CLF5030NI-D range from TDK consists of magnetically shielded wirewound inductors. These wirewound inductors can be used at a wide temperature range from -55°C to +150°C (including self-temperature rise). They are halogen free, compatible with lead free solder and are available in a range of E6 series inductance values.
Inductance = 4.7 μH
Maximum DC Current = 2.1 (Temperature) A, 2.43 (Saturation) A
Length = 5.3mm
Depth = 5mm
Height = 2.7mm
Dimensions = 5.3 x 5 x 2.7mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 60mOhms
Series = CLF-NI-D
Delivery on production packaging - Reel. This product is non-returnable.
The CLF5030NI-D range from TDK consists of magnetically shielded wirewound inductors. These wirewound inductors can be used at a wide temperature range from -55°C to +150°C (including self-temperature rise). They are halogen free, compatible with lead free solder and are available in a range of E6 series inductance values.
Inductance = 4.7 μH
Maximum DC Current = 2.1 (Temperature) A, 2.43 (Saturation) A
Length = 5.3mm
Depth = 5mm
Height = 2.7mm
Dimensions = 5.3 x 5 x 2.7mm
Shielded = Yes
Tolerance = ±30%
Maximum DC Resistance = 60mOhms
Series = CLF-NI-D
INDUCTOR, 4.7UH, 2.1A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde
Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 1329784-CLF5030NIT-4R7N-D | 445-174697-6-ND | 1247801P | 01AC4830 |
Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 4.7Uh, 2.1A, 30%, Shielded; Inductance Tdk | |
Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
Technology | Standard; Wirewound | Wirewound | ||
Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
Application | RF Choke |