TE Connectivity Chokes 3-1624117-9

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 3-1624117-9 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : .5 Impedance (OHM) : 400 Product Type Features Package Size Code : 0805

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.2 x .9

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 250
  • DC Resistance (OHM) : .5
  • Impedance (OHM) : 400

Product Type Features


  • Package Size Code : 0805
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 3-1624117-9
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 3-1624116-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
Chokes - 4-1624117-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1.5 ohms
Impedance 2700 ohms
View Details
Power Inductors - 1-2176635-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers