Abracon, LLC AIMC-0402 Multilayer AIMC-0402-56NJ-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0402 Multilayer - AIMC-0402-56NJ-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0402 Multilayer
AIMC-0402-56NJ-T
AIMC-0402 Multilayer AIMC-0402-56NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 56 μH DC Resistance Max: 1.8 Ω Q: 8 Operating Temperature: -55°C ~ +125°C Tolerance: 5 SRF: 750 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0402
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 56 μH
  • DC Resistance Max: 1.8 Ω
  • Q: 8
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 5
  • SRF: 750 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1 mm
  • Width: 0.5 mm
  • Height: 0.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11517-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11517-1-ND
Fixed Inductors 535-11517-1-ND
56nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

Supplier's Site Datasheet
Fixed Inductors - 535-11517-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11517-2-ND
Fixed Inductors 535-11517-2-ND
56nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

Supplier's Site Datasheet
Fixed Inductors - 535-11517-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11517-6-ND
Fixed Inductors 535-11517-6-ND
56nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number AIMC-0402-56NJ-T 535-11517-1-ND
Product Name AIMC-0402 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
 - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite
Inductance Range 120 microH
Inductance Tolerance -5 to 5 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Non-Magnetic Variable Inductors -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details