Abracon, LLC
AIAP-02 Axial
AIAP-02-470K
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAP-02
Application: Power
Type: Axial
Rating: N/A
Inductance: 47 μH
Saturation Current: 1.8 A
DC Resistance Max: 109 mΩ
Operating Temperature: -40°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 6.4 mm
Height: 14 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAP-02
Application: Power
Type: Axial
Rating: N/A
Inductance: 47 μH
Saturation Current: 1.8 A
DC Resistance Max: 109 mΩ
Operating Temperature: -40°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 6.4 mm
Height: 14 mm
Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
Product Category
Inductors, Coils, and Chokes
Product Number
AIAP-02-470K
Product Name
AIAP-02 Axial
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Through Hole
Technology
Axial
Application
Power Choke
Inductance Range
47 microH
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-25 to 100 C (-13 to 212 F)
Inductance Range
4000 microH
Rated DC Current
16000 to 25000 milliamps
View Details
TONGYU Technology Co., Ltd.
Application
Electronic Components
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Application
Power Choke
Inductance Range
12 microH
View Details
2 suppliers
Core Material
Air (optional feature); Iron (optional feature); Saturable Core
Application
Power Choke
View Details