Abracon, LLC ASPI-2D18L Wirewound (Shielded) ASPI-2D18L-220N-T

Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2D18L Wirewound (Shielded) - ASPI-2D18L-220N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2D18L Wirewound (Shielded)
ASPI-2D18L-220N-T
ASPI-2D18L Wirewound (Shielded) ASPI-2D18L-220N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2D18L Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.68 A Saturation Current: 300 mA DC Resistance Max: 320 mΩ Operating Temperature: -30°C ~ +100°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 3.2 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2D18L
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 22 μH
  • Temperature Rise Current: 0.68 A
  • Saturation Current: 300 mA
  • DC Resistance Max: 320 mΩ
  • Operating Temperature: -30°C ~ +100°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 3.2 mm
  • Height: 2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-2D18L-220N-T
Product Name ASPI-2D18L Wirewound (Shielded)
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to ? C (-40 to ? F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
Copper Inductance Coil - TY-F06 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Application Electronic Components
View Details
Power Inductors - 2-2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 180 microH
View Details
2 suppliers
Neeltran Large Reactors, Inductors and Interphases -  - Neeltran, Inc.
Specs
Core Material Air (optional feature); Iron (optional feature); Saturable Core
Application Power Choke
View Details