Abracon, LLC
AIAP-02 Axial
AIAP-02-272K
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAP-02
Application: Power
Type: Axial
Rating: N/A
Inductance: 2.7 mH
Saturation Current: 240 mA
DC Resistance Max: 5.4 Ω
Operating Temperature: -40°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 6.4 mm
Height: 14 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAP-02
Application: Power
Type: Axial
Rating: N/A
Inductance: 2.7 mH
Saturation Current: 240 mA
DC Resistance Max: 5.4 Ω
Operating Temperature: -40°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 6.4 mm
Height: 14 mm
Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
Product Category
Inductors, Coils, and Chokes
Product Number
AIAP-02-272K
Product Name
AIAP-02 Axial
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Through Hole
Technology
Axial
Application
Power Choke
Inductance Range
2700 microH
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Inductance Range
11 to 3700 microH
View Details
TONGYU Technology Co., Ltd.
Application
Electronic Components
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Technology
Ferrite Bead
Application
Power Choke
View Details
3 suppliers
Core Material
Air (optional feature); Iron (optional feature); Saturable Core
Application
Power Choke
View Details