SEALS USA, Inc. 50lb Capacity Digital Force Gauge FGE-50X

Description
Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull&rdq uo; testing Real time or Peak Hold mode easily selectable with a single button push 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand 1 million operation load cell with superior overload protection provides a long-life, damage free product Rugged, ergonomic die cast aluminum construction allows usage on production floor Variable display response rate aids viewing readings Flexible user preference with one button selection of engineering units Dual power capable with rechargeable battery or AC line voltage CE Mark & RoHS Approval Each Unit Includes AC adapter/charger Carrying case Hook Chisel Flat head Notched head Hanger Cone head Metric to inch thread adapter Extension rod

Suppliers

Company
Product
Description
Supplier Links
50lb Capacity Digital Force Gauge - FGE-50XY - Transcat, Inc.
Rochester, NY, USA
50lb Capacity Digital Force Gauge
FGE-50XY
50lb Capacity Digital Force Gauge FGE-50XY
Product Highlights 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results Ideal for strict tolerances with its high accuracy +/-0.2% F.S. Measure and record compression and tension tests- permits true “push-pull&rdq uo; testing Real time or Peak Hold mode easily selectable with a single button push 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand 1 million operation load cell with superior overload protection provides a long-life, damage free product Rugged, ergonomic die cast aluminum construction allows usage on production floor Variable display response rate aids viewing readings Flexible user preference with one button selection of engineering units Dual power capable with rechargeable battery or AC line voltage CE Mark & RoHS Approval Each Unit Includes AC adapter/charger Carrying case Hook Chisel Flat head Notched head Hanger Cone head Metric to inch thread adapter Extension rod

Product Highlights

  • 1000 Hz Sample Rate provides faster sampling producing better resolution and more accurate results
  • Ideal for strict tolerances with its high accuracy +/-0.2% F.S.
  • Measure and record compression and tension tests- permits true “push-pull” testing
  • Real time or Peak Hold mode easily selectable with a single button push
  • 180° Reversible display and dual printed keypad allows usage as a portable gauge or mounted upside down on a test stand
  • 1 million operation load cell with superior overload protection provides a long-life, damage free product
  • Rugged, ergonomic die cast aluminum construction allows usage on production floor
  • Variable display response rate aids viewing readings
  • Flexible user preference with one button selection of engineering units
  • Dual power capable with rechargeable battery or AC line voltage
  • CE Mark & RoHS Approval

Each Unit Includes

  • AC adapter/charger
  • Carrying case
  • Hook
  • Chisel
  • Flat head
  • Notched head
  • Hanger
  • Cone head
  • Metric to inch thread adapter
  • Extension rod
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number FGE-50XY
Product Name 50lb Capacity Digital Force Gauge
Force Rating 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - FS05-5 - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Through Hole Load Washer Compression Load Cell - LWO Series - Transducer Techniques, LLC
Specs
Force Rating 2400 to 300000 lbs (1088 to 136054 kg)
Force Measured Compression
Package Donut / Washer
View Details
 - 1113690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44.1 lbs (20 kg)
Output Digital; RS-232 / RS-422 / RS-485
Device Gauge / Indicator
View Details