The UMGZ force measuring blocks are ruggedly constructed, accurate and very reliable. They are used in normal and dry ambient conditions.
Features |
Advantages |
Overload protection, 10-times nominal measuring force | No recalibration required |
Nominal forces of 0,5-100 kN | Nominal forces suitable for all uses |
Stainless steel force sensors | Permanently corrosion-resistant |
FMS USA, Inc. | |
---|---|
Product Category | Force and Load Sensors |
Product Number | UMGZ080 |
Product Name | Force Measuring Bearing Block |
Force Rating | 112 to 1124 lbs (50.98 to 510 kg) |
Accuracy | 0.50 ±% Full Scale |
Force Measured | Tension |
Package | Plate / Platform |
Output | Wheatstone Bridge |