RDP Electrosense Model RLW Industrial Weighing Compression Load Cell RLW0100

Description
Our RLW load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the force applied to the threaded hole. Care should be taken to ensure that the model RLW load sensor is not exposed to load or force in excess of its capability. The range of model RLW compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLW transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLW we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our RLW load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the force applied to the threaded hole. Care should be taken to ensure that the model RLW load sensor is not exposed to load or force in excess of its capability. The range of model RLW compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLW transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLW we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model RLW Industrial Weighing Compression Load Cell - RLW0100 - RDP Electrosense
Pottstown, PA, United States
Model RLW Industrial Weighing Compression Load Cell
RLW0100
Model RLW Industrial Weighing Compression Load Cell RLW0100
Our RLW load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the force applied to the threaded hole. Care should be taken to ensure that the model RLW load sensor is not exposed to load or force in excess of its capability. The range of model RLW compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLW transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLW we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our RLW load cell or force sensor is a device which converts load or force into an electrical signal.
This series of compression load cell is bolted down using the two mounting holes and the force applied to the threaded hole.
Care should be taken to ensure that the model RLW load sensor is not exposed to load or force in excess of its capability. The range of model RLW compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The RLW transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLW we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number RLW0100
Product Name Model RLW Industrial Weighing Compression Load Cell
Force Rating 220 lbs (100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 53 Compression Load Cell - SLC53/00010 - RDP Electrosense
Specs
Force Rating 10 lbs (4.54 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 53 Compression Load Cell - SLC53/15000 - RDP Electrosense
Specs
Force Rating 15000 lbs (6803 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model RF Tension Load Cell - SLC-RF030000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Model RLU Tension/Compression Universal Load Cell - RLU00500 - RDP Electrosense
Specs
Force Measured Tension; Compression
Output Analog Voltage
Device Sensor Element / Chip
View Details