Locon Sensor Systems, Inc. Datasheets for Capacitive Proximity Sensors
Capacitive proximity sensors detect the presence or proximity of a target using capacitive technology.
Capacitive Proximity Sensors: Learn more
Product Name | Notes |
---|---|
Capacitive Miniature Proximity Sensors - CYLINDRICAL HOUSING Miniature cylindrical capacitive sensors offer the same reliable performance as full-sized units, with the added advantage of fitting in much smaller spaces. Housing... | |
Capacitive Miniature Proximity Sensors - WAFER HOUSING The wafer design is basically the size of a thick coin, a great solution for applications where sensor body length is a concern. | |
Capacitive sensors designed for analog capabilities. Analog Series This special sensor offers some application advantages over the common capacitive proximity sensor. It is has several different application situations ranging from... | |
High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius... | |
Locon Sensors is a long-time dedicated supplier of specially developed capacitive sensors and compatible amplifiers for the Semiconductor Industry. Miniature cylindrical capacitive heads are available in barrel sizes as small... | |
SPECIALTY CAPACITY SENSORS HIGH TEMPERATURE SENSORS The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into... |