Duratherm Extended Life Fluids Datasheets for Synthetic Oils, Greases, and Lubricants

Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water. 
Synthetic Oils, Greases, and Lubricants: Learn more

Product Name Notes
Duratherm S heat transfer fluid is ideal for applications such as negative pressure mold heaters, annealing tanks, open bath forming, or any processing equipment where oxidation is prevalent and problematic.
Polyalkylene glycol based fluids such as UCON 500® are a widely used form of heat transfer fluid that until now offered only average performance, short fluid life and have...
Dura-Blower Lube is designed specifically for the gears and bearings in rotary lobe blowers, it exhibits outstanding resistance to oxidation, shear, and thermal degradation.This lubricant has excellent lubricity and anti-wear...
Duratherm Synthetic Gear Lubricants are premium, synthetic products using an advanced technology additive system and special synthetic friction modified base fluids.