Paratherm – Heat Transfer Fluids by Lubrizol Datasheets for Heat Transfer Fluids and Thermal Oils
Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications.
Heat Transfer Fluids and Thermal Oils: Learn more
| Product Name | Notes |
|---|---|
| Synthetic Hydrogenated Terphenyl heat transfer fluid is a partially based product designed for closed-loop liquid phase heating; Chemical equivalent and compatible with Therminol® 66. Partially hydrogenated terphenyls have been used... | |
| GP heat transfer fluid is a premium-grade heat transfer fluid engineered to outperform standard mineral oils in the chemical and gas processing industries. GP thermal fluid offers outstanding performance to... | |
| Paratherm CR® heat transfer fluid is a unique blend of synthetic components formulated to provide superior cooling performance in closed-loop heat-transfer systems operating down to -88°C (-127°F) yet is capable... | |
| Paratherm HE® heat transfer fluid is an economical, highly-refined, mineral-oil based heat transfer fluid formulated for service in closed-loop heat transfer systems to 590°F. Continuous service to 590°F High flash/fire... | |
| Paratherm HR™ Heat Transfer Fluid is an alkylated-aromatic based heat transfer fluid formulated for closed loop liquid phase heating to 650°F in fired heaters and 675°F in waste heat recovery... | |
| Paratherm LR™ heat transfer fluid is an aliphatic-hydrocarbo n based heat transfer fluid designed for use in closed-loop, liquid phase heating and cooling systems up to 450°F in electric and... | |
| The Paratherm GLT™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550°F. Applications Include… Gas processing Liquid terminal tank heating... | |
| The Paratherm MR® mid-range heat transfer fluid is rated for service from 36°F to 550°F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the... | |
| The Paratherm NF® Heat Transfer Fluid is a food grade, mineral-oil based heat transfer fluid designed for extended trouble-free service in closed-loop liquid-phase systems up to 600°F in fuel-fired heaters... | |
| The Paratherm OR® sludge-resistant heat transfer fluid has substantial oxidation resistance and extended service life. This zero-pressure fluid provides precise, uniform temperature control to 550°F in closed-loop thermal oil systems... |