Paratherm – Heat Transfer Fluids by Lubrizol Datasheets for Refrigerants, Antifreezes, and Cooling Liquids

Primary refrigerants use a thermodynamic or adiabatic process (evaporation-condensation cycles) to remove heat and cool a region. Secondary refrigerants such as antifreeze liquids provide cooling solely through heat transfer.
Refrigerants, Antifreezes, and Cooling Liquids: Learn more

Product Name Notes
Paratherm CR® heat transfer fluid is a unique blend of synthetic components formulated to provide superior cooling performance in closed-loop heat-transfer systems operating down to -88°C (-127°F) yet is capable...
Paratherm LR™ heat transfer fluid is an aliphatic-hydrocarbo n based heat transfer fluid designed for use in closed-loop, liquid phase heating and cooling systems up to 450°F in electric and...
The Paratherm GLT™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550°F. Applications Include… Gas processing Liquid terminal tank heating...
The Paratherm MR® mid-range heat transfer fluid is rated for service from 36°F to 550°F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the...