Paratherm – Heat Transfer Fluids by Lubrizol Datasheets for Petroleum and Mineral Oil Products

Petroleum products and mineral oil products include substances such as fluids and greases.
Petroleum and Mineral Oil Products: Learn more

Product Name Notes
Synthetic Hydrogenated Terphenyl heat transfer fluid is a partially based product designed for closed-loop liquid phase heating; Chemical equivalent and compatible with Therminol® 66. Partially hydrogenated terphenyls have been used...
GP heat transfer fluid is a premium-grade heat transfer fluid engineered to outperform standard mineral oils in the chemical and gas processing industries. GP thermal fluid offers outstanding performance to...
Paratherm HE® heat transfer fluid is an economical, highly-refined, mineral-oil based heat transfer fluid formulated for service in closed-loop heat transfer systems to 590°F. Continuous service to 590°F High flash/fire...
Paratherm LR™ heat transfer fluid is an aliphatic-hydrocarbo n based heat transfer fluid designed for use in closed-loop, liquid phase heating and cooling systems up to 450°F in electric and...
The Paratherm GLT™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550°F. Applications Include… Gas processing Liquid terminal tank heating...
The Paratherm MR® mid-range heat transfer fluid is rated for service from 36°F to 550°F. It is efficient across the temperature range, thermally stable and cost-effective. Non-aromatic and non-toxic, the...
The Paratherm NF® Heat Transfer Fluid is a food grade, mineral-oil based heat transfer fluid designed for extended trouble-free service in closed-loop liquid-phase systems up to 600°F in fuel-fired heaters...
The Paratherm OR® sludge-resistant heat transfer fluid has substantial oxidation resistance and extended service life. This zero-pressure fluid provides precise, uniform temperature control to 550°F in closed-loop thermal oil systems...