SCT - Scientific Cutting Tools, Inc. Datasheets for Boring Tools
Boring tools are used to cut or finish the inner diameter of holes.
Boring Tools: Learn more
Product Name | Notes |
---|---|
Back Chamfer Boring Bars are designed to bore, cut a chamfer at the end of a hole, and cut thread reliefs. | |
Boring Bars come in a range of diameters from 0.050 to 0.490 inch and many different bore depths to achieve max rigidity. | |
Helical Boring Bars have a helical flute that produces less side cutting pressure, ideal for the cutting of unfavorable length-to-diameter ratios. | |
Left-Handed Boring Bars come in a range of diameters from 0.050 to 0.490 inch and many different bore depths to achieve max rigidity. | |
Mini Boring Bars come in a range of diameters from 0.015 to 0.045 inch. They are fluted for maximum strength. | |
PCD-Tipped Boring Bars are for cutting abrasive non-ferrous materials. CBN-Tipped Boring Bars are for cutting ferrous metal over 45 RC. | |
Profile Boring Bars are ideal tools for internal profiling on CNC lathes. | |
Radial Relief Boring Bars have a radial relief behind the cutting edge that provides for a strong cutting edge. | |
Radius Boring Bars feature a corner radius that provides an improved surface finish. | |
SCT indexable boring bars consist of micro grain carbide shanks with heat-treated steel heads. Select tools are crafted with a unique top cut which strengthens the pocket by 40% and... |