SCT - Scientific Cutting Tools, Inc. Datasheets for Milling Cutters

Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more

Product Name Notes
Acme thread mills come in both acme and stub acme configurations. Different tools are available to cut the internal and external thread.
Corner Rounding End Mills have three flutes and are double ended to provide maximum value. The cutter diameter and the cut depth are held to ±0.001 inch tolerance to provide...
Long reach thread mills have three teeth and a helical flute that excel in internal deep threads and hard to cut materials.
Long reach thread mills have three teeth and a helical flute that excel in internal deep threads and hard-to-cut materials.
NPT thread mills come in straight, helical and staggered tooth design. They will cut both internal and external threads. NPTF are for dryseal applications.
Single profile thread mills will cut internal and external threads in a range of thread sizes with minimum cutting pressure.
Single profile thread mills will cut internal and external threads in a range of thread sizes with minimum side cutting pressure.
Staggered tooth thread mills will cut internal and external threads. Every other tooth removed in a staggered pattern for reduced side cutting pressure.
Straight flute thread mills come in a large variety of sizes and are crest cutting for internal threads only.
The 15° helical flute thread mills are non-crest cutting for internal threads only. The helical flute distributes the side cutting pressure.
The 15° helical flute thread mills are non-crest cutting for internal threads only. The helical flutes distribute the side cutting pressure.
The 30° helical flute thread mills will cut internal and external threads. The helical flute distributes side cutting pressure.
The 30° helical flute thread mills will cut internal and external threads. The helical flutes distribute the side cutting pressure.
These straight flute thread mills have a 55° thread profile and cut the British Standard Pipe Parallel (BSPP) and the British Standard Pipe Taper (BSPT).
These straight flute thread mills have the root radius that is required for the external "UNJ" thread.