SCT - Scientific Cutting Tools, Inc. Datasheets for Reamers
Reamers are rotary tools used for light material removal to deburr and size the inside diameter of holes.
Reamers: Learn more
| Product Name | Notes |
|---|---|
| BACD2036 carbide tipped port tools are designed to cut this otherwise difficult-to-cut port. | |
| British standard parallel pipe port tools (PT-BSPP) cut the minor-thread diameter, the 45° angle, and the spot face. | |
| Hydraforce (VC) carbide tipped cavity tools are stocked in both roughing and finishing versions. | |
| Many of these hard-to-find port tools are stocked. They also serve as an example of the types of specials we offer. | |
| MS21921 port tools are made with the same quality heat-treated steel and carbide as the rest of our port tools. | |
| Parker Common Cavity tools are carbide tipped and are stocked in both roughing and finishing versions. | |
| RPT port tool will cut a Rosan cavity per AS1300 specification. Another name for this port is PS10035. | |
| Sun Hydraulic cavity tools are stocked in both HSS roughing step drills and carbide tipped finishing versions. | |
| The (PRSS) tapered pipe reamers cut taper minor diameter of the NPT (1°47' angle) and the 45° countersink for the thread. | |
| The reamer pilot design cuts the minor-thread diameter. | |
| The solid pilot design does not cut the minor thread diameter. | |
| This carbide tipped port tool also meets the requirements of the AND10071 port. | |
| This port is also called the AS5202. The reamer pilot design cuts the minor-thread diameter. | |
| This port is also called the AS5202. The solid pilot design does not cut the minor-thread diameter. | |
| This port is also called the O-Ring Boss or ORB, SAEJ1926-1, SAEJ514 or just SAE (dash number). The reamer pilot design cuts the minor-thread diameter. | |
| This port is also called the O-Ring Boss or ORB, SAEJ1926-1, SAEJ514 or just SAE (dash number). The solid pilot design does not cut the minor-thread diameter. | |
| This port is also called the SAEJ2244-1. This port does not have the identification notch that identifies it as a metric port. | |
| This port is also called the SAEJ2244-1. This port has the identification notch that identifies it as a metric port. | |
| This port will cut the AS33514, MS33514 and MS33515 in both style "E" and "G" configurations. |