McCain Bindery Systems Datasheets for Parts Feeders
Parts feeders are machines that orient parts so that robots or other automated processes can capture and use or package the parts or components.
Parts Feeders: Learn more
| Product Name | Notes |
|---|---|
| Designed to meet the needs of pre-inserting and the FSI market, McCain Free Standing Inserters are one of the newest additions to our product line. With its unique callipering system... | |
| McCain’s Universal Signature Feeder and Bundle Loader automatically separates and delivers signatures to a binder hopper in a thin, loose pile just right for easy, error-free feeding. Because it eliminates... | |
| The straight in system is connected directly to the infeed of the signature feeder. This system is used only for the loading of pressure bundles or logs. Bundles are loaded... | |
| Inline Cover Folder Feeder minimum size folded 3 x 6" minimum size unfolded 6 x 6" maximum size folded 12 x 19" maximum size unfolded 24 x 19" | |
| Model LS Caliper Accuracy .002" Book Inspected 2-3/4” down from backbone |