McCain Bindery Systems Datasheets for Textile Machines

Textile machines are used in the fabrication and processing of fabrics and textiles such as spinning, weaving, warping, and dyeing.
Textile Machines: Learn more

Product Name Notes
Built to exacting specifications, McCain saddlestitchers incorporate all the necessary elements that contribute to optimum productivity and profitability. Ease of setup, convenient loading, on-the-run adjustments, low maintenance and maximum reliability,...
Designed to meet the needs of pre-inserting and the FSI market, McCain Free Standing Inserters are one of the newest additions to our product line. With its unique callipering system...
Left Hand Model MTD Three Knife Trimmer minimum finished size 2 15/16 x 5 13/16" maximum finished size 11 3/4 x 19" maximum book thickness 1/2" maximum trim-off, front 1...
Model LS Stitcher Two stitcher strokes 14-3/8" and 20" Maximum # of heads 6 Minimum stitch spacing 2-1/4”
RS10S Compensating Counter Stacker minimum book size 4 x 1/2" maximum book size 12 5/8 x 18 1/2" maximum stack height 9 1/4"