McCain Bindery Systems Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| McCain’s Universal Signature Feeder and Bundle Loader automatically separates and delivers signatures to a binder hopper in a thin, loose pile just right for easy, error-free feeding. Because it eliminates... | |
| Model 4-45 Center Knife Trimmer minimum input size 3 x 6 1/4” maximum input size 11 3/4 x 19” minimum finished size 3 x 3” maximum finished size 11 3/4... |