National Precision Bearing, Inc. Datasheets for Radial Ball Bearings
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Radial Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| Numerous special applications require non-standard ball bearings. A few of the more popular sizes are listed below. A wide variety of additional Specials are available upon request. Applications that require... | |
| Functionally similar to the 6200 series, the 6300 Series is produced with a larger ball complement and heavier races allowing greater radial, thrust and combined load capacity for a given... | |
| Functionally similar to the SS6200 series, the SS6300 Series is produced with a larger ball complement and heavier races allowing greater radial, thrust and combined load capacity for a given... | |
| In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type... | |
| Material: Standard SAE 52100 Stainless Steel available upon request | |
| National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are... | |
| The 1600 Series bearings are designed to be dimensionally interchangeable with standard domestic inch series bearings. They incorporate 52100 steel and ABEC1 tolerances, allowing them to offer economy with electric... | |
| The 6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings,... | |
| The 6200 Series bearings feature deep, honed raceways, resulting in a perfectly balanced bearing. Their Conrad construction and precise ball complement selection allow for maximum performance. These bearings are available... | |
| The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and... | |
| The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and... | |
| The R-Series bearings are single row, inch series bearings available from 1/8 through 1-1/2 inch bore sizes. The Conrad construction of these bearings enables them to accept thrust as well... | |
| The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand... | |
| The deep thin-walled ball bearings of SS6800 series will bear moderate axial load as well as radial load. The SS6800 has a lower coefficient of friction and higher speed rating... | |
| The deep thin-walled ball bearings of SS6900 series will bear moderate axial load as well as radial load. The SS6900 has a lower coefficient of friction and higher speed rating... | |
| The SS6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings, these... | |
| The SS6200 Series bearings feature deep, honed raceways, resulting in a perfectly balanced bearing. Their Conrad construction and precise ball complement selection allow for maximum performance. These bearings are available... | |
| The SS6700 series has a small cross-sectional area allowing these bearings to require low running torque. Slim series bearings such as these are suitable for photosensitive drums, heating roller support,... | |
| These bearings are made in accordance with AS 7949 standards. Designed for applications of oscillating motion or slow intermittent rotation. They assure excellent radial and axial positioning. SAE52100 chrome steel... | |
| We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). |