Phoenix Manufacturing Inc. Datasheets for Idler Pulleys

Idler pulleys are used to take up slack, change the direction of transmission, or provide clutching action.
Idler Pulleys: Learn more

Product Name Notes
Flat idlers from 2" to 6 3/4" overall diameter. For use with fhp type v belts. all have 5/8" bores which can be reduced with bushings - bearings are precision...
Sprocket Idler Pulleys - for use with #40,41,50, and 60 chain 1.84" od. - 3/8" bore - #40 / 41 chain - 10 teeth - painted . Image shows a...
Suitable for applications such as many types of lawn & garden equipment - bearings to 6000 RPM - all have 3/8" bores Flat idlers from 2" to 6 3/4" overall...
V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts all have 5/8" bores which can be reduced with bushings - 2 1/2"...
V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts all have 5/8" bores which can be reduced with bushings - 3 1/2"...
V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts all have 5/8" bores which can be reduced with bushings - 3 3/4"...
V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts all have 5/8" bores which can be reduced with bushings - 3" od.;
V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts all have 5/8" bores which can be reduced with bushings - 3" od.
V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts all have 5/8" bores which can be reduced with bushings - 4 1/2"...
V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts all have 5/8" bores which can be reduced with bushings - 4" od.
V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts all have 5/8" bores which can be reduced with bushings - 5" od.
V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts all have 5/8" bores which can be reduced with bushings - 6" od.
V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts all have 5/8" bores which can be reduced with bushings - 7" od.
V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts Suitable for applications such as many types of lawn & garden equipment -...