Mescon Technologies, Inc. Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
Product Name | Notes |
---|---|
ISOTEC™ current loop isolators accept any standard current loop signal from 0 to 50mA and reproduce an identical and isolated outputcurrent with a high degree of precision and superb stability. | |
ISOTEC™ series current loop isolators accept any standard current loop from 0 to 50mA and provides an identical isolated duplicate siganl output with high precisiion and stability, with a minimum... | |
ISOTEC™ series current loop isolators accept any standard current loop from 0 to 50mA and reproduce an identical and isolated duplicate signal output (Isotec™ - 2) or a zero base... | |
Isotec-5 is a member of Mescon’s growing family of loop isolation products. It is designed to duplicate current loop signals or convert standard voltage signals, while providing galvanic isolation, at... | |
MESTEC 2-2-2 is a unique isolation barrier. When properly applied, it converts the (4-20mA) non-isolated transmitter (NIT) current loop into a fully isolated one with no field wiring change and... |