Fiberscope.net by MEDIT Datasheets for Borescopes
Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Borescopes: Learn more
| Product Name | Notes |
|---|---|
| A heavy-duty sewage camera with an extra-long flexible insertion probe, the Python is ideal for remote visual inspections of sewers, drains, water pipelines, storm water systems, wells, boilers, tanks, etc. | |
| A true heavy duty inspection videoscope designed for everyday use in industrial work environments. These devicess deliver high-resolution images with rich detail. All of the iSeries Inspection Videoscopes feature a... | |
| ANACONDA ADV sewer camera is a reliable, agile advice that explores unseen areas, delivering high-quality, life-like images. Its durable, completely waterproof construction makes it an ideal tool for inspections of... | |
| Designers and manufacturers of Video Inspection Equipment have now made the process of remote visualization even more easier and cost-effective. With our new Wireless Inspection Camera iBorescope and variable Wi-Fi... | |
| ED-Cam is a universal, portable inspection camera system compatible with a great range of rigid and flexible probes. With ED-Cam you won’t have to buy a new inspection tool for... | |
| Iris DVRx encompasses all the advantages of the best video scopes in the industry and was designed by professionals and for professionals. It is a lighter version of Iris DVR... | |
| ISeries UV Videoscopes are professional robust devices suited for use in such critical areas as: Aircraft turbine inspections, Building Engineering, Gas turbine inspections, Railway and Train technology, Shipbuilding industry, and... | |
| JT Alpha bore scopes are affordable, easy-to-use, portable devices that can be used for multiple applications in different remote visual inspections requiring a small hand-held unit with a narrow probe... | |
| MEDIT’s Drain Camera VIPER system is now available as a set. Is a cost effective portable device designed to deliver high quality video images for a wide range of applications... | |
| Medit’s robust flexible fiber scopes offer high resolution leached glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections. The smooth... | |
| Medit’s robust flexible fiberscopes offer high resolution leeched glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections. The smooth 4-way... | |
| MEDIT’s Super Thin Flexible Micro Borescopes are highly demanded devices used to inspect extremely small areas and machined parts. Diameters as small as 1.0mm (0.04”) Thanks to the refined optics... | |
| MEDIT’s Super Thin Micro Flexible Fiberscopes are highly demanded devices used to inspect extremely small areas and machined parts. Thanks to the German optics and fused pixels in the image... | |
| Medit’s Ultra Thin Fiberscopes represent our Premium line of Micro Fiberscopes. They are the best choice for extremely small inspection areas, with diameters as small as 0.5mm (0.02”). All of... | |
| Our Downhole / Borehole Camera is a great combination of modern technology and affordable price. Designed for a wide range of underground and underwater applications, the camera allows users to... | |
| Our new STRAHL Downhole Camera is a great combination of modern technology and affordable price. Designed for a wide range of underground and underwater applications, the camera allows users to... | |
| Portable Flexible Fiberscope 4.8mm(0.19"), and 8.5mm(0.33") diameter - 460mm (18 inch) or 920mm (36 inches) working length. Medit's Portable Flexible Fiberscopes feature one-handed operation allowing your other hand to do... | |
| Professional grade pipe camera with Optimum interface that allows users to view an inspection process on their own laptop or personal computer. Product Highlights: Pipe Inspection Camera to Use with... | |
| Professional plumbing camera to inspect drain and sewer lines. Features a WiFi control centre with text generator. Product Highlights: Portable Plumbing Camera Any Type Tablet or Mobile Device Compatible 200... | |
| Since there are currently no intrinsically safe borescope cameras on the market, our new military tested explosion proof VIDEOSCOPE-XT systems are the best choice to carry out inspections in hazardous... | |
| SnakeCam inspection camera is a new versatile device with exceptional illumination and viewing capabilities for extra dark sites. The system is available with 2 camera head diameters: 12 mm (0.47”)... | |
| STRAHL Line RIGEL Video Borescope is a multi-purpose, portable, hand held articulated camera built to meet harsh requirements of everyday modern visual inspections. It is durable enough to withstand rigors... | |
| The ANACONDA CHW Pan-and-Tilt Duct Camera is an all-in-one portable viewing device ideal for reaching and inspecting hard to access areas to detect tiny flaws and defects. Areas of application... | |
| The ANACONDA sewer camera is one of the most affordable Pan-and-Tilt pipe inspection systems on the market today. It features a new, completely waterproof camera head (50 mm in diameter... | |
| The ANACONDA sewer camera is one of the most sophisticated, affordable Pan-and-Tilt pipe inspection systems on the market today. It is a variation of our Anaconda Sewer Pipe Camera featuring... | |
| The ColorEye chimney inspection camera is a professional device designed specifically for chimney and flue inspections, which can be either pushed up the chimney, or lowered down to provide a... | |
| The DarkSite Tactical Camera is a specially manufactured 8mm diameter videoscope configured to support a wide range of camera tips for specific applications. These videoscopes are constructed with interchangeable tips... | |
| The Drain Scope inspection camera is a specially designed device used to inspect narrow diameter pipes with tight bends. These strong, durable, Canadian made units feature a 1.23" diameter straight... | |
| The FreedomView Advanced Borescope is a great “grab and go” device ideal for a wide range of applications in aviation, power generators, military and law enforcement inspections. This user-friendly, cost-effective... | |
| The GECKO 3000S color drain camera unit is ideal for plumbers, pipe cleaning companies, municipalities, and canal construction. These professional push cameras are manufactured in Germany, with an extra flexible... | |
| The Gecko 4510-ST Chimney Camera is a premium, high end color inspection camera designed specifically for chimney, duct and flue inspections. It can be either lowered down from the top,... | |
| The Gecko 9040 pipe inspection robot is a sturdy compact device designed and manufactured in Germany to be versatile and productive. It can be used to inspect a wide range... | |
| The HERON-A rigid videoscope can be used for different direct inspections and offers precise and detailed inspection records due to 340° rotatable probe. The device features a two way articulation... | |
| The HERON-I rigid video scope is a reliable cost-effective device that can perform a variety of direct inspections due to interchangeable probes. They are easy to attach, giving you greater... | |
| The iSnake portable plumbing camera is a universal tool that can be widely used for remote visual inspection to save you time, money and inconvenience. Whether you inspect laterals, drains,... | |
| The Kingfisher rigid video borescopes will fit perfectly for any direct inspections including gun barrels, small diameter pipes, castings etc. These units can be constructed using any of our rigid... | |
| The LookSee chimney inspection camera is a black and white professional device designed specifically for chimney inspections. This can be either pushed up the chimney, or lowered down to provide... | |
| The new IRIS DVRx-WC is a specially manufactured 8mm diameter DVRx video boresocpe with a built in working channel. These videoscopes are constructed with an internal 1.8mm ID channel, to... | |
| The Optics and lenses have been designed especially for critical inspections. This line of ultimate borescopes with interchangeable objectives is a modular borescope system for various applications in rough and... | |
| The Quasar 2-way articulating videoscope is designed for industrial environments, with a stainless steel braided jacket on the insertion probe and 2-way tip articulation easily controlled through a dial on... | |
| The Quasar 4-way articulating videoscope is the most versatile device available in the standard line. These video borescopes feature a stainless still braided jacket around the insertion probe and 4-way... | |
| The smallest, 1.9mm only diameter video borescope with flexible insertion tube to reach inside any extremely narrow or difficult to reach area. Medit’s Ultra Thin USB Video Borescope (the MICRON)... | |
| The Snake Camera TRAPPER is a compact, ruggedized, cost-effective snake camera ideal for harsh environments of industrial, construction, automotive and even underwater inspections. The camera’s body is splash-proof and tightly... | |
| The Sonic sewer camera system is a simplest configuration of our premium Triton line. These durable units are manufactured in Canada using quality materials and designs, with a 1.23" diameter... | |
| The STORMER S3000 Pipe Crawler is a portable all-in-one device for inspecting pipelines with diameters from 150 to 1000 mm (5.9"-40"). It is manufactured in England and features dependable, sturdy,... | |
| The TRITON Portable is a cost effective compact sewer camera designed to deliver high quality video images for a wide range of applications including: inspection of sewers, building ducts/piping, wells,... | |
| The TwinEye inspection camera is a professional device designed specifically for chimney and flue inspections, and can be either pushed up the channel, or turned around to provide a downwards... | |
| These cost effective portable inspection devices are designed to deliver quality video inspection in a wide range of applications including: sewers, building ducts/piping, wells, and power plants. The push camera... | |
| This lightweight and portable "Orion - USB" inspection camera combines ease of use with innovative file capture technology. Extremely portable and lightweight, the ergonomic design features a molded hand piece... | |
| This new Fiber Optic Camera iRis DVR5 is a professional inspection system with advanced features that can be used for almost all applications in remote visual inspections. High-resolution CCD Camera... | |
| This portable handheld video borescope is an upgraded version of the old ORION model. It is smaller in size, ergonomic and features a wide scope of advanced imaging characteristics. Orion... | |
| TRITON Line, Heavy Duty Pipe Camera with narrow, 7/8" Micro camera head. For contractors who are looking for real heavy duty narrow diameter cameras this system delivers. Well built and... | |
| TRITON Line, Heavy Duty Sewer Inspection Cameras are designed particularly for those who are looking for truly heavy duty inspection systems with an advanced video component and sturdy push rod... | |
| Triton-M Pipe Camera with 1.23” diameter mini camera head. This robust heavy-duty pipe camera is well-suited for routine day-by-day visual inspection jobs. Featuring all the characteristics of a professional device,... | |
| VIPER ADV Pipe Inspection Camera is a great inspection device with enhanced maneuverability and viewing characteristics. It is well suited for exploring ducts, pipelines, mains and sewers and is capable... | |
| The most affordable and versatile video borescope / snakescope for basic visual inspections. The 5.5mm (0.22”) or 9.5mm (0.37”) diameter probes feature a flex and stay, semi-obedient design, which will... |