Yageo USA High Frequency CAN4311115002451K

Description
High Frequency Overview
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency - CAN4311115002451K - Yageo USA
Milpitas, CA, United States
High Frequency
CAN4311115002451K
High Frequency CAN4311115002451K
High Frequency Overview

High Frequency Overview

Supplier's Site
Yishun, Singapore
RF Antennas - CAN4311115002451K
CAN4311115002451K
RF Antennas - CAN4311115002451K CAN4311115002451K
Manufacturer: Yageo Win Source Part Number: 239518-CAN4311115002 451K Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 239518-CAN4311115002451K
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Supplier's Site

Technical Specifications

  Yageo USA Win Source Electronics
Product Category Antennas Antennas
Product Number CAN4311115002451K CAN4311115002451K
Product Name High Frequency RF Antennas - CAN4311115002451K
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

 - 1248871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 850.0 to 2600.0 MHz
View Details
RFID UHF antenna - ANT910 - ifm electronic gmbh
ifm electronic gmbh
Specs
Applications RFID
Primary Frequency Range 902.0 to 928.0 MHz
Gain -15 dB
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Sleeve Dipole Antennas - SDA-915 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details