VE
For heavy-duty clutch and brake service, large thermal load capacity is key. That’s why Eaton Airflex VE expanding-type elements not only offer all of the same characteristics as other Type E units, but also feature a special heat-dissipating design that excels in medium-speed cyclic applications like construction equipment, marine winches, metalworking machinery and more.
Features
Element design provides excellent slip clutch and tension brake service when used with an air-agitating, ventilated drum
Torque capacities up to 221,000 lb•in (24,950 N•m)
Available in three standard sizes: 19VE475, 24VE475, 27VE475
VE
For heavy-duty clutch and brake service, large thermal load capacity is key. That’s why Eaton Airflex VE expanding-type elements not only offer all of the same characteristics as other Type E units, but also feature a special heat-dissipating design that excels in medium-speed cyclic applications like construction equipment, marine winches, metalworking machinery and more.
Features
- Element design provides excellent slip clutch and tension brake service when used with an air-agitating, ventilated drum
- Torque capacities up to 221,000 lb•in (24,950 N•m)
- Available in three standard sizes: 19VE475, 24VE475, 27VE475