10-W Stereo Class-D Audio Power Amplifier (TPA3101) 48-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081924-TPA3101D2PHP
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
A range of highly integrated Class-D Audio Power Amplifier ICs from Texas Instruments providing high efficiency and compact dimensions. The devices are suitable for a wide variety of uses including stereo audio equipment, automotive applications, television, PDA, computer and mobile applications.
Amplifier Type = Class-D
Output Type = 2 Channel Stereo
Application = Speaker
Maximum Power = 10 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 12 V, 15 V, 18 V, 24 V
Power Supply Type = Single
Package Type = HTQFP
Pin Count = 48
Input Signal Type = Differential
Delivery on production packaging - Punnet. This product is non-returnable.
A range of highly integrated Class-D Audio Power Amplifier ICs from Texas Instruments providing high efficiency and compact dimensions. The devices are suitable for a wide variety of uses including stereo audio equipment, automotive applications, television, PDA, computer and mobile applications.
Amplifier Type = Class-D
Output Type = 2 Channel Stereo
Application = Speaker
Maximum Power = 10 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 12 V, 15 V, 18 V, 24 V
Power Supply Type = Single
Package Type = HTQFP
Pin Count = 48
Input Signal Type = Differential
IC AMP CLASS D STER 10W 48HTQFP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amplifiers 10-W Stereo Class-D Aud Power Amplifier
TPA3101 - 10W STEREO CLASS-D AUD
Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
Product Number | TPA3101D2PHP | 081924-TPA3101D2PHP | 296-19554-ND | 6625129P | TPA3101D2PHP | TPA3101D2PHP | TPA3101D2PHP | TPA3101D2PHP |
Product Name | TPA3101D2 10-W Stereo Class-D Audio Power Amplifier (TPA3101) | Linear - Linear - Amplifiers - Audio - TPA3101D2PHP | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits | |
RoHS Compliant | RoHS | RoHS | ||||||
Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 12 to 24 volts | 26 to 10 volts | 10 to 26 volts | 10 to 26 volts | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Package Type | HTQFP,VQFN | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | HTQFP | 48-PowerTQFP | QFP; 48-PowerTQFP | QFP; 48-PowerTQFP | |
Output Power | 10 watts | 10 watts | 10 watts | 10 watts |