Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum 8-WSON
Manufacturer: Texas Instruments
Win Source Part Number: 813130-LM4675SDX/NOP
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono)
Supplier Device Package: 8-WSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 5.5V
Max Output Power x Channels at Load: 2.7W x 1 at 4Ohm
Part Number Series: LM4675
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
IC AMP CLASS D MONO 2.7W 8WSON
IC AMP CLASS D MONO 2.7W 8WSON
Audio Amplifiers Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum 8-WSON
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
IC AMP CLASS D MONO 2.7W 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | LM4675SDX/NOPB | 813130-LM4675SDX/NOPB | 296-37578-2-ND | LM4675SDX/NOPB | LM4675SDX/NOPB | LM4675SDX/NOPB | LM4675SDX/NOPB | LM4675SDX/NOPB |
| Product Name | LM4675 Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum | Linear - Linear - Amplifiers - Audio - LM4675SDX/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |||
| Output Power | 2.7 watts | 2.7 watts | 2.7 watts | 2.7 watts | 2.7 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA,WSON | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount |